Arcoptix S.A Near Infrared (NIR) Spectrometer FT-NIR Rocket NIR 0.9-2.6

Description
The FT-NIR Rocket is a fibered infrared scanning Fourier Transform Spectrometer (FTIR) sensitive in the NIR range. This new fibered FTIR module combines robustness with compact design. Thanks to its solid state reference laser and its sealed self compensated interferometer this new generation of NIR spectrometers requires minimal maintenance effort. The FTNIR Rocket shows a high wavelength and intensity stability which makes the device suitable for reproducible chemiometrical analysis. Also the single photo-diode detection assures no defect pixels, no gain fluctuation and no dark current fluctuations and allows attractive pricing. Also the device does not suffer from second or third order ghost spectral contributions as grating spectrometers. Arcoptix propose also an Infrared version of the FTIR-Rocket. Notice that beside the FTIR-Rocket, Arcoptix offers also the ArcSpectroHT-NIR which is an unique static Fourier Transform spectrometer (no moving parts) which is ideal for analysing diffusing parts. ● High stability in wavelength position and intensity (no baseline drift) ● High wavelength precision (ideal for peak detection) ● No baseline drift (due to device principle) ● High resolution (1-9 nm) ● USB powered ● Fibered system (NIR multimode fibres) ● Large wavelength range (0.9-2.6 mm) ● No second order spectral contributions ● Cost effective (single NIR photo-diode)
Datasheet
Description
The FT-NIR Rocket is a fibered infrared scanning Fourier Transform Spectrometer (FTIR) sensitive in the NIR range. This new fibered FTIR module combines robustness with compact design. Thanks to its solid state reference laser and its sealed self compensated interferometer this new generation of NIR spectrometers requires minimal maintenance effort. The FTNIR Rocket shows a high wavelength and intensity stability which makes the device suitable for reproducible chemiometrical analysis. Also the single photo-diode detection assures no defect pixels, no gain fluctuation and no dark current fluctuations and allows attractive pricing. Also the device does not suffer from second or third order ghost spectral contributions as grating spectrometers. Arcoptix propose also an Infrared version of the FTIR-Rocket. Notice that beside the FTIR-Rocket, Arcoptix offers also the ArcSpectroHT-NIR which is an unique static Fourier Transform spectrometer (no moving parts) which is ideal for analysing diffusing parts. ● High stability in wavelength position and intensity (no baseline drift) ● High wavelength precision (ideal for peak detection) ● No baseline drift (due to device principle) ● High resolution (1-9 nm) ● USB powered ● Fibered system (NIR multimode fibres) ● Large wavelength range (0.9-2.6 mm) ● No second order spectral contributions ● Cost effective (single NIR photo-diode)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Near Infrared (NIR) Spectrometer FT-NIR Rocket - NIR 0.9-2.6 - Arcoptix S.A
Neuchatel, Switzerland
Near Infrared (NIR) Spectrometer FT-NIR Rocket
NIR 0.9-2.6
Near Infrared (NIR) Spectrometer FT-NIR Rocket NIR 0.9-2.6
The FT-NIR Rocket is a fibered infrared scanning Fourier Transform Spectrometer (FTIR) sensitive in the NIR range. This new fibered FTIR module combines robustness with compact design. Thanks to its solid state reference laser and its sealed self compensated interferometer this new generation of NIR spectrometers requires minimal maintenance effort. The FTNIR Rocket shows a high wavelength and intensity stability which makes the device suitable for reproducible chemiometrical analysis. Also the single photo-diode detection assures no defect pixels, no gain fluctuation and no dark current fluctuations and allows attractive pricing. Also the device does not suffer from second or third order ghost spectral contributions as grating spectrometers. Arcoptix propose also an Infrared version of the FTIR-Rocket. Notice that beside the FTIR-Rocket, Arcoptix offers also the ArcSpectroHT-NIR which is an unique static Fourier Transform spectrometer (no moving parts) which is ideal for analysing diffusing parts. ● High stability in wavelength position and intensity (no baseline drift) ● High wavelength precision (ideal for peak detection) ● No baseline drift (due to device principle) ● High resolution (1-9 nm) ● USB powered ● Fibered system (NIR multimode fibres) ● Large wavelength range (0.9-2.6 mm) ● No second order spectral contributions ● Cost effective (single NIR photo-diode)

The FT-NIR Rocket is a fibered infrared scanning Fourier Transform Spectrometer (FTIR) sensitive in the NIR range. This new fibered FTIR module combines robustness with compact design. Thanks to its solid state reference laser and its sealed self compensated interferometer this new generation of NIR spectrometers requires minimal maintenance effort.

The FTNIR Rocket shows a high wavelength and intensity stability which makes the device suitable for reproducible chemiometrical analysis. Also the single photo-diode detection assures no defect pixels, no gain fluctuation and no dark current fluctuations and allows attractive pricing. Also the device does not suffer from second or third order ghost spectral contributions as grating spectrometers.

Arcoptix propose also an Infrared version of the FTIR-Rocket.

Notice that beside the FTIR-Rocket, Arcoptix offers also the ArcSpectroHT-NIR which is an unique static Fourier Transform spectrometer (no moving parts) which is ideal for analysing diffusing parts.

● High stability in wavelength position and intensity (no baseline drift)
● High wavelength precision (ideal for peak detection)
● No baseline drift (due to device principle)
● High resolution (1-9 nm)
● USB powered
● Fibered system (NIR multimode fibres)
●
Large wavelength range (0.9-2.6 mm)
● No second order spectral contributions
● Cost effective (single NIR photo-diode)

Supplier's Site Datasheet

Technical Specifications

  Arcoptix S.A
Product Category Infrared Spectrometers
Product Number NIR 0.9-2.6
Product Name Near Infrared (NIR) Spectrometer FT-NIR Rocket
IR Range Near
Display None
Spectral Range: 900 to 2600 nm (9000 to 26000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Oil Analysis System - FieldLab 58 - AMETEK Spectro Scientific
Specs
Optical System Filter System
Detector Type Other; (SDD Detector)
Sample Type Liquids
View Details
Laboratory Spectrometer - MB3000 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type Fourier Transform Infrared
Sample Type Gases
Display Video
View Details
Spectrometer Engine, 340, 405, 450, 546, 578, 630, 670, 700 nm - LE-114 - Newport MKS
Specs
Spectral Range: 340 to 700 nm (3400 to 7000 Å)
View Details