Alcoa North American Rolled Products Consumer Electronics & Industrial Alloy Products Caul Plate

Description
Caul Plate Introduction Lightweight but strong, aluminum has been the material of choice for caul plates in the manufacture of plywood, fiberboard, hardboard, and particle board, as well as plastic-and veneer-faced furniture. Aluminum has certain characteristics which make it eminently suitable for this application. As a result of our commitment to quality and value, Alcoa is the world’s leading producer of aluminum sheet and plate products. Five Critical Requirements of Caul Materials I. Strength Caul plates must have sufficient compressive yield strength at elevated temperatures of up to 350°F (176°C) to resist buckling and edge waves from friction constrained thermal expansion. The compressive yield strengths of Alcoa’s 2024-T81 and 6061-T6 provide excellent resistance to buckling. The 2024-T81 alloy is more forgiving of gaps between adjacent panels which are cured at the same time. This allows for the use of wider cauls. II. Heat Transfer Capacity The ideal caul material should provide rapid heat transfer from press plate to the load in order to speed resin curing, thereby shortening the process cycle time. Typically, aluminum thermal conductivity for 2024 and 6061 is approximately 1100 BTU in/ft2hr F° which is roughly 36% higher than sheet steel. III. Corrosion Resistance Aluminum has a naturally occurring thin and transparent oxide layer which provides its well-known corrosion resistance. To further enhance corrosion performance, this oxide layer can be artificially thickened by anodizing. This has been shown to be an effective way to increase the life cycle of aluminum caul plates. Alcoa will drop-ship material to the anodizer of your choice, or provide a finished anodized product at customer request. IV. Defect-Free Surface Imperfections, such as nicks, gouges, scratches, slivers, etc. cannot be tolerated on cauls used for pressing hardboard or applying impregnated paper overlays, because they will be transferred to the final product. Alcoa’s Davenport Works is the world’s leading supplier of surface critical products, such as aircraft skin sheet and bright anodized sheet for automotive, appliance and architectural applications. This capability enables Alcoa to provide a superior surface on our caul plate products. V. Light Weight Caul plates need to be light weight for ease of handling in and out of the press. Aluminum weighs about 35% as much as steel by volume: 170 lbs. per cubic foot of aluminum, versus 490 lbs. per cubic foot of steel.
Description
Caul Plate Introduction Lightweight but strong, aluminum has been the material of choice for caul plates in the manufacture of plywood, fiberboard, hardboard, and particle board, as well as plastic-and veneer-faced furniture. Aluminum has certain characteristics which make it eminently suitable for this application. As a result of our commitment to quality and value, Alcoa is the world’s leading producer of aluminum sheet and plate products. Five Critical Requirements of Caul Materials I. Strength Caul plates must have sufficient compressive yield strength at elevated temperatures of up to 350°F (176°C) to resist buckling and edge waves from friction constrained thermal expansion. The compressive yield strengths of Alcoa’s 2024-T81 and 6061-T6 provide excellent resistance to buckling. The 2024-T81 alloy is more forgiving of gaps between adjacent panels which are cured at the same time. This allows for the use of wider cauls. II. Heat Transfer Capacity The ideal caul material should provide rapid heat transfer from press plate to the load in order to speed resin curing, thereby shortening the process cycle time. Typically, aluminum thermal conductivity for 2024 and 6061 is approximately 1100 BTU in/ft2hr F° which is roughly 36% higher than sheet steel. III. Corrosion Resistance Aluminum has a naturally occurring thin and transparent oxide layer which provides its well-known corrosion resistance. To further enhance corrosion performance, this oxide layer can be artificially thickened by anodizing. This has been shown to be an effective way to increase the life cycle of aluminum caul plates. Alcoa will drop-ship material to the anodizer of your choice, or provide a finished anodized product at customer request. IV. Defect-Free Surface Imperfections, such as nicks, gouges, scratches, slivers, etc. cannot be tolerated on cauls used for pressing hardboard or applying impregnated paper overlays, because they will be transferred to the final product. Alcoa’s Davenport Works is the world’s leading supplier of surface critical products, such as aircraft skin sheet and bright anodized sheet for automotive, appliance and architectural applications. This capability enables Alcoa to provide a superior surface on our caul plate products. V. Light Weight Caul plates need to be light weight for ease of handling in and out of the press. Aluminum weighs about 35% as much as steel by volume: 170 lbs. per cubic foot of aluminum, versus 490 lbs. per cubic foot of steel.

Suppliers

Company
Product
Description
Supplier Links
Consumer Electronics & Industrial Alloy Products - Caul Plate - Alcoa North American Rolled Products
Bettendorf, IA, USA
Consumer Electronics & Industrial Alloy Products
Caul Plate
Consumer Electronics & Industrial Alloy Products Caul Plate
Caul Plate Introduction Lightweight but strong, aluminum has been the material of choice for caul plates in the manufacture of plywood, fiberboard, hardboard, and particle board, as well as plastic-and veneer-faced furniture. Aluminum has certain characteristics which make it eminently suitable for this application. As a result of our commitment to quality and value, Alcoa is the world’s leading producer of aluminum sheet and plate products. Five Critical Requirements of Caul Materials I. Strength Caul plates must have sufficient compressive yield strength at elevated temperatures of up to 350°F (176°C) to resist buckling and edge waves from friction constrained thermal expansion. The compressive yield strengths of Alcoa’s 2024-T81 and 6061-T6 provide excellent resistance to buckling. The 2024-T81 alloy is more forgiving of gaps between adjacent panels which are cured at the same time. This allows for the use of wider cauls. II. Heat Transfer Capacity The ideal caul material should provide rapid heat transfer from press plate to the load in order to speed resin curing, thereby shortening the process cycle time. Typically, aluminum thermal conductivity for 2024 and 6061 is approximately 1100 BTU in/ft2hr F° which is roughly 36% higher than sheet steel. III. Corrosion Resistance Aluminum has a naturally occurring thin and transparent oxide layer which provides its well-known corrosion resistance. To further enhance corrosion performance, this oxide layer can be artificially thickened by anodizing. This has been shown to be an effective way to increase the life cycle of aluminum caul plates. Alcoa will drop-ship material to the anodizer of your choice, or provide a finished anodized product at customer request. IV. Defect-Free Surface Imperfections, such as nicks, gouges, scratches, slivers, etc. cannot be tolerated on cauls used for pressing hardboard or applying impregnated paper overlays, because they will be transferred to the final product. Alcoa’s Davenport Works is the world’s leading supplier of surface critical products, such as aircraft skin sheet and bright anodized sheet for automotive, appliance and architectural applications. This capability enables Alcoa to provide a superior surface on our caul plate products. V. Light Weight Caul plates need to be light weight for ease of handling in and out of the press. Aluminum weighs about 35% as much as steel by volume: 170 lbs. per cubic foot of aluminum, versus 490 lbs. per cubic foot of steel.

Caul Plate
Introduction
Lightweight but strong, aluminum has been the material of choice for caul plates in the manufacture of plywood, fiberboard, hardboard, and particle board, as well as plastic-and veneer-faced furniture. Aluminum has certain characteristics which make it eminently suitable for this application. As a result of our commitment to quality and value, Alcoa is the world’s leading producer of aluminum sheet and plate products.
Five Critical Requirements of Caul Materials
I. Strength
Caul plates must have sufficient compressive yield strength at elevated temperatures of up to 350°F (176°C) to resist buckling and edge waves from friction constrained thermal expansion. The compressive yield strengths of Alcoa’s 2024-T81 and 6061-T6 provide excellent resistance to buckling. The 2024-T81 alloy is more forgiving of gaps between adjacent panels which are cured at the same time. This allows for the use of wider cauls.
II. Heat Transfer Capacity
The ideal caul material should provide rapid heat transfer from press plate to the load in order to speed resin curing, thereby shortening the process cycle time. Typically, aluminum thermal conductivity for 2024 and 6061 is approximately 1100 BTU in/ft2hr F° which is roughly 36% higher than sheet steel.
III. Corrosion Resistance
Aluminum has a naturally occurring thin and transparent oxide layer which provides its well-known corrosion resistance. To further enhance corrosion performance, this oxide layer can be artificially thickened by anodizing. This has been shown to be an effective way to increase the life cycle of aluminum caul plates. Alcoa will drop-ship material to the anodizer of your choice, or provide a finished anodized product at customer request.
IV. Defect-Free Surface
Imperfections, such as nicks, gouges, scratches, slivers, etc. cannot be tolerated on cauls used for pressing hardboard or applying impregnated paper overlays, because they will be transferred to the final product. Alcoa’s Davenport Works is the world’s leading supplier of surface critical products, such as aircraft skin sheet and bright anodized sheet for automotive, appliance and architectural applications. This capability enables Alcoa to provide a superior surface on our caul plate products.
V. Light Weight
Caul plates need to be light weight for ease of handling in and out of the press. Aluminum weighs about 35% as much as steel by volume: 170 lbs. per cubic foot of aluminum, versus 490 lbs. per cubic foot of steel.

Supplier's Site

Technical Specifications

  Alcoa North American Rolled Products
Product Category Metal Shapes and Stock
Product Number Caul Plate
Product Name Consumer Electronics & Industrial Alloy Products
Type Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - Alloy 60 - Isabellenhutte USA
Specs
Type Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant
View Details
Precision Thin Inconel -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Type Nickel
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant; Superalloy
View Details
Metal Bars & Metal Rods - 1368744 - RS Components, Ltd.
Specs
Type Aluminum
Shape / Form Bar Stock
Specifications 6082-t6
View Details
SU085-1/2 Carbon-coated Copper Foil - Product-SU085 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0024 inch (0.0600 mm)
View Details