These blind thread inserts offer strong torque and pull out characteristics, they feature a heavy duty head profile and increased thickness in the collapse area. Steel with cadmium plating.an be used in blind or through hole applications.. Especially effective in sheet metal and other thin material operations. The insert is placed in the parent material hole and crimped up with the installation tool. Installs from one side and no tapping is required. Installs nearly flush eliminating counter sinking. Made from plated steel. Metric dimensions are show in millimeters. Reid Supply has a wide selection of Rivet Nut Insert Repair Kits
. This is a klik thread-serts individual insert. It needs to go into a minimum hole depth of . It has an internal N/A thread.
| Reid Supply | |
|---|---|
| Product Category | Threaded Inserts |
| Product Number | ALC-47810 |
| Product Name | Rivet Nut Thread Insert |
| Installation Method | Threaded Hole |
| Units | Inch |
| Inch | # 6 |
| Internal Thread Size | #6-32 |