Arconic Rivet Nut Thread Insert ALC-47350

Description
These blind thread inserts offer strong torque and pull out characteristics, they feature a heavy duty head profile and increased thickness in the collapse area. Steel with cadmium plating.an be used in blind or through hole applications.. Especially effective in sheet metal and other thin material operations. The insert is placed in the parent material hole and crimped up with the installation tool. Installs from one side and no tapping is required. Installs nearly flush eliminating counter sinking. Made from plated steel. Metric dimensions are show in millimeters. Reid Supply has a wide selection of Rivet Nut Insert Repair Kits . This klik rivet nut has a N/A internal thread. It is made of plated steel and goes into a .391 in hole.
Description
These blind thread inserts offer strong torque and pull out characteristics, they feature a heavy duty head profile and increased thickness in the collapse area. Steel with cadmium plating.an be used in blind or through hole applications.. Especially effective in sheet metal and other thin material operations. The insert is placed in the parent material hole and crimped up with the installation tool. Installs from one side and no tapping is required. Installs nearly flush eliminating counter sinking. Made from plated steel. Metric dimensions are show in millimeters. Reid Supply has a wide selection of Rivet Nut Insert Repair Kits . This klik rivet nut has a N/A internal thread. It is made of plated steel and goes into a .391 in hole.

Suppliers

Company
Product
Description
Supplier Links
Rivet Nut Thread Insert - ALC-47350 - Reid Supply
Norton Shores, MI, United States
Rivet Nut Thread Insert
ALC-47350
Rivet Nut Thread Insert ALC-47350
These blind thread inserts offer strong torque and pull out characteristics, they feature a heavy duty head profile and increased thickness in the collapse area. Steel with cadmium plating.an be used in blind or through hole applications.. Especially effective in sheet metal and other thin material operations. The insert is placed in the parent material hole and crimped up with the installation tool. Installs from one side and no tapping is required. Installs nearly flush eliminating counter sinking. Made from plated steel. Metric dimensions are show in millimeters. Reid Supply has a wide selection of Rivet Nut Insert Repair Kits . This klik rivet nut has a N/A internal thread. It is made of plated steel and goes into a .391 in hole.

These blind thread inserts offer strong torque and pull out characteristics, they feature a heavy duty head profile and increased thickness in the collapse area. Steel with cadmium plating.an be used in blind or through hole applications.. Especially effective in sheet metal and other thin material operations. The insert is placed in the parent material hole and crimped up with the installation tool. Installs from one side and no tapping is required. Installs nearly flush eliminating counter sinking. Made from plated steel. Metric dimensions are show in millimeters. Reid Supply has a wide selection of Rivet Nut Insert Repair Kits


. This klik rivet nut has a N/A internal thread. It is made of plated steel and goes into a .391 in hole.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Threaded Inserts
Product Number ALC-47350
Product Name Rivet Nut Thread Insert
Installation Method Threaded Hole
Units Inch
Inch 1/4"
Internal Thread Size 1/4-20
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Industrial Style Keylocking Inserts - 26504 - Jergens, Inc.
Specs
Units Inch
Inch 3/8"
Internal Thread Size 3/8-24
View Details
 - Heat-Ultrasonic Inserts for Plastic (Long); Series 19 - SPIROL
Specs
Installation Method Thermal; Ultrasonic
Base Materials Plastic; Thermoplastics
Length 0.1570 to 0.5000 inch (3.99 to 12.7 mm)
View Details
Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details
Countersunk Head Threaded Insert - Open End Keyless - Unified - AEA50-426-2 - PennEngineering®
Specs
Installation Method Threaded Hole
Base Materials Metal
Units Inch
View Details