Arcol Resistors Ltd. Slide Potentiometer, 3K3, 10%, 320Va; Track Resistance Arcol VRH320 3K3 K

Description
SLIDE POTENTIOMETER, 3K3, 10%, 320VA; Track Resistance:3.3kohm; Power Rating:320VA; Resistance Tolerance:± 10%; Product Range:VRH320 Series; Track Taper:-; Temperature Coefficient:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
SLIDE POTENTIOMETER, 3K3, 10%, 320VA; Track Resistance:3.3kohm; Power Rating:320VA; Resistance Tolerance:± 10%; Product Range:VRH320 Series; Track Taper:-; Temperature Coefficient:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 3K3, 10%, 320Va; Track Resistance Arcol - 74AC2297 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 3K3, 10%, 320Va; Track Resistance Arcol
74AC2297
Slide Potentiometer, 3K3, 10%, 320Va; Track Resistance Arcol 74AC2297
SLIDE POTENTIOMETER, 3K3, 10%, 320VA; Track Resistance:3.3kohm; Power Rating:320VA; Resistance Tolerance:± 10%; Product Range:VRH320 Series; Track Taper:-; Temperature Coefficient:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

SLIDE POTENTIOMETER, 3K3, 10%, 320VA; Track Resistance:3.3kohm; Power Rating:320VA; Resistance Tolerance:± 10%; Product Range:VRH320 Series; Track Taper:-; Temperature Coefficient:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AC2297
Product Name Slide Potentiometer, 3K3, 10%, 320Va; Track Resistance Arcol
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers