Arcol Resistors Ltd. Slide Potentiometer, 1K, 10%, 320Va; Track Resistance Arcol VRH320 1K K

Description
SLIDE POTENTIOMETER, 1K, 10%, 320VA; Track Resistance:1kohm; Power Rating:320VA; Resistance Tolerance:± 10%; Product Range:VRH320 Series; Track Taper:-; Temperature Coefficient:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
SLIDE POTENTIOMETER, 1K, 10%, 320VA; Track Resistance:1kohm; Power Rating:320VA; Resistance Tolerance:± 10%; Product Range:VRH320 Series; Track Taper:-; Temperature Coefficient:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 1K, 10%, 320Va; Track Resistance Arcol - 74AC2293 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 1K, 10%, 320Va; Track Resistance Arcol
74AC2293
Slide Potentiometer, 1K, 10%, 320Va; Track Resistance Arcol 74AC2293
SLIDE POTENTIOMETER, 1K, 10%, 320VA; Track Resistance:1kohm; Power Rating:320VA; Resistance Tolerance:± 10%; Product Range:VRH320 Series; Track Taper:-; Temperature Coefficient:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

SLIDE POTENTIOMETER, 1K, 10%, 320VA; Track Resistance:1kohm; Power Rating:320VA; Resistance Tolerance:± 10%; Product Range:VRH320 Series; Track Taper:-; Temperature Coefficient:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AC2293
Product Name Slide Potentiometer, 1K, 10%, 320Va; Track Resistance Arcol
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers