Arcol Resistors Ltd. Slide Potentiometer, 100R, 10%, 320Va; Track Resistance Arcol VRH320 100R K

Description
SLIDE POTENTIOMETER, 100R, 10%, 320VA; Track Resistance:100ohm; Power Rating:320VA; Resistance Tolerance:± 10%; Product Range:VRH320 Series; Track Taper:-; Temperature Coefficient:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
SLIDE POTENTIOMETER, 100R, 10%, 320VA; Track Resistance:100ohm; Power Rating:320VA; Resistance Tolerance:± 10%; Product Range:VRH320 Series; Track Taper:-; Temperature Coefficient:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Potentiometer, 100R, 10%, 320Va; Track Resistance Arcol - 74AC2296 - Newark, An Avnet Company
Chicago, IL, United States
Slide Potentiometer, 100R, 10%, 320Va; Track Resistance Arcol
74AC2296
Slide Potentiometer, 100R, 10%, 320Va; Track Resistance Arcol 74AC2296
SLIDE POTENTIOMETER, 100R, 10%, 320VA; Track Resistance:100ohm; Power Rating:320VA; Resistance Tolerance:± 10%; Product Range:VRH320 Series; Track Taper:-; Temperature Coefficient:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

SLIDE POTENTIOMETER, 100R, 10%, 320VA; Track Resistance:100ohm; Power Rating:320VA; Resistance Tolerance:± 10%; Product Range:VRH320 Series; Track Taper:-; Temperature Coefficient:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AC2296
Product Name Slide Potentiometer, 100R, 10%, 320Va; Track Resistance Arcol
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details