Arcol Resistors Ltd. Res, 680R, 50W, Wire Leaded; Resistance Arcol LPR50 680R J

Description
RES, 680R, 50W, WIRE LEADED; Resistance:680ohm; Product Range:LPR Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet
Description
RES, 680R, 50W, WIRE LEADED; Resistance:680ohm; Product Range:LPR Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 680R, 50W, Wire Leaded; Resistance Arcol - 74AC3959 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 50W, Wire Leaded; Resistance Arcol
74AC3959
Res, 680R, 50W, Wire Leaded; Resistance Arcol 74AC3959
RES, 680R, 50W, WIRE LEADED; Resistance:680ohm; Product Range:LPR Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

RES, 680R, 50W, WIRE LEADED; Resistance:680ohm; Product Range:LPR Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AC3959
Product Name Res, 680R, 50W, Wire Leaded; Resistance Arcol
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers