Arcol Resistors Ltd. Res, 470R, 50W, Wire Leaded; Resistance Arcol LPR50 470R J

Description
RES, 470R, 50W, WIRE LEADED; Resistance:470ohm; Product Range:LPR Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet
Description
RES, 470R, 50W, WIRE LEADED; Resistance:470ohm; Product Range:LPR Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 470R, 50W, Wire Leaded; Resistance Arcol - 74AC3949 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 50W, Wire Leaded; Resistance Arcol
74AC3949
Res, 470R, 50W, Wire Leaded; Resistance Arcol 74AC3949
RES, 470R, 50W, WIRE LEADED; Resistance:470ohm; Product Range:LPR Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

RES, 470R, 50W, WIRE LEADED; Resistance:470ohm; Product Range:LPR Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AC3949
Product Name Res, 470R, 50W, Wire Leaded; Resistance Arcol
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers