Arcol Resistors Ltd. Res, 180R, 50W, Wire Leaded; Resistance Arcol LPR50 180R J

Description
RES, 180R, 50W, WIRE LEADED; Resistance:180ohm; Product Range:LPR Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet
Description
RES, 180R, 50W, WIRE LEADED; Resistance:180ohm; Product Range:LPR Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 180R, 50W, Wire Leaded; Resistance Arcol - 74AC3930 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 50W, Wire Leaded; Resistance Arcol
74AC3930
Res, 180R, 50W, Wire Leaded; Resistance Arcol 74AC3930
RES, 180R, 50W, WIRE LEADED; Resistance:180ohm; Product Range:LPR Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

RES, 180R, 50W, WIRE LEADED; Resistance:180ohm; Product Range:LPR Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AC3930
Product Name Res, 180R, 50W, Wire Leaded; Resistance Arcol
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details