Arcol Resistors Ltd. Res, 100R, 50W, Wire Leaded; Resistance Arcol LPR50 100R J

Description
RES, 100R, 50W, WIRE LEADED; Resistance:100ohm; Product Range:LPR Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet
Description
RES, 100R, 50W, WIRE LEADED; Resistance:100ohm; Product Range:LPR Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 50W, Wire Leaded; Resistance Arcol - 74AC3923 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 50W, Wire Leaded; Resistance Arcol
74AC3923
Res, 100R, 50W, Wire Leaded; Resistance Arcol 74AC3923
RES, 100R, 50W, WIRE LEADED; Resistance:100ohm; Product Range:LPR Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

RES, 100R, 50W, WIRE LEADED; Resistance:100ohm; Product Range:LPR Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AC3923
Product Name Res, 100R, 50W, Wire Leaded; Resistance Arcol
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details