Arcol Resistors Ltd. Res, 8R, 100W, Wire Leaded; Resistance Arcol LPR100 8R J

Description
RES, 8R, 100W, WIRE LEADED; Resistance:8ohm; Product Range:LPR Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
Description
RES, 8R, 100W, WIRE LEADED; Resistance:8ohm; Product Range:LPR Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LPR series low profile resistor from Arcol is designed for applications where space is critical, such as in electric vehicles, instruments, drivers, and frequency converters. This specific model has a resistance of 8 ohms and a power rating of 100 watts. It features a tolerance of ±5% and is encapsulated in an ultra-slim aluminum housing, making it suitable for environments with limited space. The resistor can withstand a maximum operating temperature of 250°C and has an insulation resistance greater than 100 MΩ. It is also RoHS compliant and comes with UL approved cables for easy mounting. The resistor can handle short-term overloads of five times the rated power for five seconds and has a dielectric strength of 2500 VAC rms for one minute.

Datasheet Summary
Powered by GS/AI

The LPR series low profile resistor from Arcol is designed for applications where space is critical, such as in electric vehicles, instruments, drivers, and frequency converters. This specific model has a resistance of 8 ohms and a power rating of 100 watts. It features a tolerance of ±5% and is encapsulated in an ultra-slim aluminum housing, making it suitable for environments with limited space. The resistor can withstand a maximum operating temperature of 250°C and has an insulation resistance greater than 100 MΩ. It is also RoHS compliant and comes with UL approved cables for easy mounting. The resistor can handle short-term overloads of five times the rated power for five seconds and has a dielectric strength of 2500 VAC rms for one minute.

Suppliers

Company
Product
Description
Supplier Links
Res, 8R, 100W, Wire Leaded; Resistance Arcol - 74AC3920 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8R, 100W, Wire Leaded; Resistance Arcol
74AC3920
Res, 8R, 100W, Wire Leaded; Resistance Arcol 74AC3920
RES, 8R, 100W, WIRE LEADED; Resistance:8ohm; Product Range:LPR Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

RES, 8R, 100W, WIRE LEADED; Resistance:8ohm; Product Range:LPR Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AC3920
Product Name Res, 8R, 100W, Wire Leaded; Resistance Arcol
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-2176079-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 100 to 62000 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details