Arcol Resistors Ltd. Res, 18R, 100W, Wire Leaded; Resistance Arcol LPR100 18R J

Description
RES, 18R, 100W, WIRE LEADED; Resistance:18ohm; Product Range:LPR Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet
Description
RES, 18R, 100W, WIRE LEADED; Resistance:18ohm; Product Range:LPR Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18R, 100W, Wire Leaded; Resistance Arcol - 74AC3898 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 100W, Wire Leaded; Resistance Arcol
74AC3898
Res, 18R, 100W, Wire Leaded; Resistance Arcol 74AC3898
RES, 18R, 100W, WIRE LEADED; Resistance:18ohm; Product Range:LPR Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

RES, 18R, 100W, WIRE LEADED; Resistance:18ohm; Product Range:LPR Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AC3898
Product Name Res, 18R, 100W, Wire Leaded; Resistance Arcol
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details