Arcol Resistors Ltd. Res, 15R, 100W, Wire Leaded; Resistance Arcol LPR100 15R J

Description
RES, 15R, 100W, WIRE LEADED; Resistance:15ohm; Product Range:LPR Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet
Description
RES, 15R, 100W, WIRE LEADED; Resistance:15ohm; Product Range:LPR Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15R, 100W, Wire Leaded; Resistance Arcol - 74AC3896 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 100W, Wire Leaded; Resistance Arcol
74AC3896
Res, 15R, 100W, Wire Leaded; Resistance Arcol 74AC3896
RES, 15R, 100W, WIRE LEADED; Resistance:15ohm; Product Range:LPR Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

RES, 15R, 100W, WIRE LEADED; Resistance:15ohm; Product Range:LPR Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AC3896
Product Name Res, 15R, 100W, Wire Leaded; Resistance Arcol
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details