Arcol Resistors Ltd. Res, 12R, 100W, Wire Leaded; Resistance Arcol LPR100 12R J

Description
RES, 12R, 100W, WIRE LEADED; Resistance:12ohm; Product Range:LPR Series; Power Rating:100W; Resistance Tolerance:? 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:? RoHS Compliant: Yes
Datasheet
Description
RES, 12R, 100W, WIRE LEADED; Resistance:12ohm; Product Range:LPR Series; Power Rating:100W; Resistance Tolerance:? 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:? RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12R, 100W, Wire Leaded; Resistance Arcol - 74AC3894 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R, 100W, Wire Leaded; Resistance Arcol
74AC3894
Res, 12R, 100W, Wire Leaded; Resistance Arcol 74AC3894
RES, 12R, 100W, WIRE LEADED; Resistance:12ohm; Product Range:LPR Series; Power Rating:100W; Resistance Tolerance:? 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:? RoHS Compliant: Yes

RES, 12R, 100W, WIRE LEADED; Resistance:12ohm; Product Range:LPR Series; Power Rating:100W; Resistance Tolerance:? 5%; Resistor Terminals:Wire Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature Coefficient:? RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AC3894
Product Name Res, 12R, 100W, Wire Leaded; Resistance Arcol
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details