RES, 0R015, 0.5W, 1206, THICK FILM; Resistance:0.015ohm;
RES, 0R015, 0.5W, 1206, THICK FILM; Resistance:0.015ohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 29AH9891 |
| Product Name | Res, 0R015, 0.5W, 1206, Thick Film; Resistance Arcol |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 0.0150 ohms |