Arcol Resistors Ltd. Surface Mount Resistors L4T12FR010FER

Description
Arcol Ohmite L4T12FR010FER
Request a Quote Datasheet
Description
Arcol Ohmite L4T12FR010FER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 758234 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
758234
Surface Mount Resistors 758234
Arcol Ohmite L4T12FR010FER

Arcol Ohmite L4T12FR010FER

Supplier's Site
Surface Mount Resistors - 758233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
758233
Surface Mount Resistors 758233
Arcol Ohmite L4T12FR010FER

Arcol Ohmite L4T12FR010FER

Supplier's Site
Res, 0R01, 0.5W, 1206, Thick Film; Resistance Arcol - 28AH0998 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 0.5W, 1206, Thick Film; Resistance Arcol
28AH0998
Res, 0R01, 0.5W, 1206, Thick Film; Resistance Arcol 28AH0998
RES, 0R01, 0.5W, 1206, THICK FILM; Resistance:0.01ohm; Product Range:L4T Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R01, 0.5W, 1206, THICK FILM; Resistance:0.01ohm; Product Range:L4T Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R01, 0.5W, 1206, Thick Film; Resistance Arcol - 29AH9889 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R01, 0.5W, 1206, Thick Film; Resistance Arcol
29AH9889
Res, 0R01, 0.5W, 1206, Thick Film; Resistance Arcol 29AH9889
RES, 0R01, 0.5W, 1206, THICK FILM; Resistance:0.01ohm; Product Range:L4T Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

RES, 0R01, 0.5W, 1206, THICK FILM; Resistance:0.01ohm; Product Range:L4T Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 758234 28AH0998
Product Name Surface Mount Resistors Res, 0R01, 0.5W, 1206, Thick Film; Resistance Arcol
Category / Application Current Sensing
Technology / Construction Current Sensing Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0100 ohms 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers