Arcol Resistors Ltd. Res, Wirewound, 82R, 5%, 1.4Kv, Axial; Resistance Arcol HS7582RJ

Description
RES, WIREWOUND, 82R, 5%, 1.4KV, AXIAL; Resistance:82ohm; Product Range:HS Series; Power Rating:75W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.4kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
Description
RES, WIREWOUND, 82R, 5%, 1.4KV, AXIAL; Resistance:82ohm; Product Range:HS Series; Power Rating:75W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.4kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 82R, 5%, 1.4Kv, Axial; Resistance Arcol - 72Y1015 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 82R, 5%, 1.4Kv, Axial; Resistance Arcol
72Y1015
Res, Wirewound, 82R, 5%, 1.4Kv, Axial; Resistance Arcol 72Y1015
RES, WIREWOUND, 82R, 5%, 1.4KV, AXIAL; Resistance:82ohm; Product Range:HS Series; Power Rating:75W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.4kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, WIREWOUND, 82R, 5%, 1.4KV, AXIAL; Resistance:82ohm; Product Range:HS Series; Power Rating:75W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.4kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72Y1015
Product Name Res, Wirewound, 82R, 5%, 1.4Kv, Axial; Resistance Arcol
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 82 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details