Arcol Resistors Ltd. Res, 25R, 500W, Wire Leaded, Wirewound; Resistance Arcol HS500 25R J

Description
RES, 25R, 500W, WIRE LEADED, WIREWOUND; Resistance:25ohm; Product Range:HS500 Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.3kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes
Datasheet
Description
RES, 25R, 500W, WIRE LEADED, WIREWOUND; Resistance:25ohm; Product Range:HS500 Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.3kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 25R, 500W, Wire Leaded, Wirewound; Resistance Arcol - 39AH4792 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25R, 500W, Wire Leaded, Wirewound; Resistance Arcol
39AH4792
Res, 25R, 500W, Wire Leaded, Wirewound; Resistance Arcol 39AH4792
RES, 25R, 500W, WIRE LEADED, WIREWOUND; Resistance:25ohm; Product Range:HS500 Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.3kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

RES, 25R, 500W, WIRE LEADED, WIREWOUND; Resistance:25ohm; Product Range:HS500 Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.3kV; Resistor Technology:Wirewound; Temperature Coefficient:± 150ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 39AH4792
Product Name Res, 25R, 500W, Wire Leaded, Wirewound; Resistance Arcol
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 25 ohms
Tolerance 5 +/- %
Temperature Coefficient 150 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details