RES, 10R, 500W, WIRE LEADED, WIREWOUND; Resistance:10ohm; Product Range:HS500 Series; Power Rating:500W; Resistance Tolerance:± 5%; Voltage Rating:2.3kV; Resistor Technology:Wirewound
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 39AH4790 |
| Product Name | Res, 10R, 500W, Wire Leaded, Wirewound; Resistance Arcol |
| Configuration | Single Resistor |
| Technology / Construction | Wirewound |
| Resistance Range | 10 ohms |
| Tolerance | 5 +/- % |
| Temperature Coefficient | 150 ±ppm/°C |