RESISTOR, WIREWOUND, 0.5OHM, 1%, AXIAL; Resistance:0.5ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 1%; Voltage Rating:1.25kV; Resistor Technology:Wirewound
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 47Y5462 |
| Product Name | Resistor, Wirewound, 0.5Ohm, 1%, Axial; Resistance Arcol |
| Configuration | Single Resistor |
| Technology / Construction | Wirewound |
| Resistance Range | 0.5000 ohms |
| Tolerance | 1 +/- % |
| Temperature Coefficient | 100 ±ppm/°C |