Arcol Resistors Ltd. Chassis Mount Resistors HS50 22R J

Description
Arcol HS50 22R J Chassis Mount Resistor
Request a Quote Datasheet
Description
Arcol HS50 22R J Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 158345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
158345
Chassis Mount Resistors 158345
Arcol HS50 22R J Chassis Mount Resistor

Arcol HS50 22R J Chassis Mount Resistor

Supplier's Site
Chassis Mount Resistors - 158345P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
158345P
Chassis Mount Resistors 158345P
HS50 Al house wirewound resistor,22R 50W

HS50 Al house wirewound resistor,22R 50W

Supplier's Site
Chassis Mount Resistors - 1664155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1664155
Chassis Mount Resistors 1664155
Arcol HS50 22R J Chassis Mount Resistor

Arcol HS50 22R J Chassis Mount Resistor

Supplier's Site
Resistor, Wirewound, 22Ohm, 5%, Axial; Resistance Arcol - 47Y9871 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 22Ohm, 5%, Axial; Resistance Arcol
47Y9871
Resistor, Wirewound, 22Ohm, 5%, Axial; Resistance Arcol 47Y9871
RESISTOR, WIREWOUND, 22OHM, 5%, AXIAL; Resistance:22ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 22OHM, 5%, AXIAL; Resistance:22ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 22R, 50W, Solder Lug, Wirewound; Resistance Arcol - 47Y5514 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 50W, Solder Lug, Wirewound; Resistance Arcol
47Y5514
Res, 22R, 50W, Solder Lug, Wirewound; Resistance Arcol 47Y5514
RES, 22R, 50W, SOLDER LUG, WIREWOUND; Resistance:22ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Qualification:- RoHS Compliant: Yes

RES, 22R, 50W, SOLDER LUG, WIREWOUND; Resistance:22ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Voltage Rating:1.25kV; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 158345 158345P 47Y9871 47Y5514
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Wirewound, 22Ohm, 5%, Axial; Resistance Arcol Res, 22R, 50W, Solder Lug, Wirewound; Resistance Arcol
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging Axial Leads; Aluminium housed Aluminium
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Standards and Certifications RoHS; No RoHS; No RoHS RoHS
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details