RESISTOR, WIREWOUND, 1OHM, 5%, AXIAL; Resistance:1ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
50 WATTS AL HOUSED1 OHMS 5% / BOX ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 47Y9860 | 47Y5475 |
| Product Name | Resistor, Wirewound, 1Ohm, 5%, Axial; Resistance Arcol | 50 Watts Al Housed1 Ohms 5% / Box Rohs Compliant Arcol |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Wirewound | |
| Resistance Range | 1 ohms | |
| Tolerance | 5 +/- % |