RESISTOR, WIREWOUND, 120R, 1%, SOLDERLUG; Resistance:120ohm; Product Range:HS Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Terminals:Solder Lug; Voltage Rating:1.25kV; Resistor Element Material:Wirewound; TemperatureRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 06AC3506 |
| Product Name | Resistor, Wirewound, 120R, 1%, Solderlug; Resistance Arcol |
| Configuration | Single Resistor |
| Technology / Construction | Wirewound |
| Resistance Range | 120 ohms |
| Tolerance | 1 +/- % |