Arcol Resistors Ltd. Chassis Mount Resistors HS50 10K J

Description
Arcol HS50 10K J Chassis Mount Resistor
Request a Quote
Description
Arcol HS50 10K J Chassis Mount Resistor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 159641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
159641
Chassis Mount Resistors 159641
Arcol HS50 10K J Chassis Mount Resistor

Arcol HS50 10K J Chassis Mount Resistor

Supplier's Site
Chassis Mount Resistors - 159641P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
159641P
Chassis Mount Resistors 159641P
HS50 Al house wirewound resistor,10K 50W

HS50 Al house wirewound resistor,10K 50W

Supplier's Site
Chassis Mount Resistors - 1664210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1664210
Chassis Mount Resistors 1664210
Arcol HS50 10K J Chassis Mount Resistor

Arcol HS50 10K J Chassis Mount Resistor

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors
Product Number 159641 159641P
Product Name Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed Aluminium
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details