Arcol Resistors Ltd. Res, Wirewound, 330R, 5%, 2.5Kv, Axial; Resistance Arcol HS300330RJ

Description
RES, WIREWOUND, 330R, 5%, 2.5KV, AXIAL; Resistance:330ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Resistor Terminals:Threaded Stud; Voltage Rating:2.5kV; Resistor Element Material:Wirewound; RoHS Compliant: Yes
Description
RES, WIREWOUND, 330R, 5%, 2.5KV, AXIAL; Resistance:330ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Resistor Terminals:Threaded Stud; Voltage Rating:2.5kV; Resistor Element Material:Wirewound; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 330R, 5%, 2.5Kv, Axial; Resistance Arcol - 72Y1007 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 330R, 5%, 2.5Kv, Axial; Resistance Arcol
72Y1007
Res, Wirewound, 330R, 5%, 2.5Kv, Axial; Resistance Arcol 72Y1007
RES, WIREWOUND, 330R, 5%, 2.5KV, AXIAL; Resistance:330ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Resistor Terminals:Threaded Stud; Voltage Rating:2.5kV; Resistor Element Material:Wirewound; RoHS Compliant: Yes

RES, WIREWOUND, 330R, 5%, 2.5KV, AXIAL; Resistance:330ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Resistor Terminals:Threaded Stud; Voltage Rating:2.5kV; Resistor Element Material:Wirewound; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72Y1007
Product Name Res, Wirewound, 330R, 5%, 2.5Kv, Axial; Resistance Arcol
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Bolt-on Chassis
Resistance Range 330 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details