Arcol Resistors Ltd. Chassis Mount Resistors HS300 1R J

Description
HS300 Al house wirewoundresistor,1R 300W
Request a Quote Datasheet
Description
HS300 Al house wirewoundresistor,1R 300W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 136272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
136272
Chassis Mount Resistors 136272
HS300 Al house wirewoundresistor,1R 300W

HS300 Al house wirewoundresistor,1R 300W

Supplier's Site
Res, 1R, 300W, Solder Lug, Wirewound; Resistance Arcol - 47Y5378 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 300W, Solder Lug, Wirewound; Resistance Arcol
47Y5378
Res, 1R, 300W, Solder Lug, Wirewound; Resistance Arcol 47Y5378
RES, 1R, 300W, SOLDER LUG, WIREWOUND; Resistance:1ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C; Qualification:- RoHS Compliant: Yes

RES, 1R, 300W, SOLDER LUG, WIREWOUND; Resistance:1ohm; Product Range:HS Series; Power Rating:300W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 136272 47Y5378
Product Name Chassis Mount Resistors Res, 1R, 300W, Solder Lug, Wirewound; Resistance Arcol
Technology / Construction Wire wound Wirewound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details