Arcol Resistors Ltd. Chassis Mount Resistors HS25 68R J

Description
HS25 Al house wirewound resistor,68R 25W
Request a Quote Datasheet
Description
HS25 Al house wirewound resistor,68R 25W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 160786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
160786
Chassis Mount Resistors 160786
HS25 Al house wirewound resistor,68R 25W

HS25 Al house wirewound resistor,68R 25W

Supplier's Site
Chassis Mount Resistors - 160786P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
160786P
Chassis Mount Resistors 160786P
HS25 Al house wirewound resistor,68R 25W

HS25 Al house wirewound resistor,68R 25W

Supplier's Site
Chassis Mount Resistors - 1664050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1664050
Chassis Mount Resistors 1664050
HS25 Al house wirewound resistor,68R 25W

HS25 Al house wirewound resistor,68R 25W

Supplier's Site
Resistor, Wirewound, 68Ohm, 5%, Axial; Resistance Arcol - 47Y9854 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 68Ohm, 5%, Axial; Resistance Arcol
47Y9854
Resistor, Wirewound, 68Ohm, 5%, Axial; Resistance Arcol 47Y9854
RESISTOR, WIREWOUND, 68OHM, 5%, AXIAL; Resistance:68ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 68OHM, 5%, AXIAL; Resistance:68ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 160786 160786P 47Y9854
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Wirewound, 68Ohm, 5%, Axial; Resistance Arcol
Technology / Construction Wire wound Wirewound
Mounting / Packaging Axial Leads; Aluminium housed Aluminium
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123532 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details