Arcol Resistors Ltd. Chassis Mount Resistors HS25 5K6 J

Description
Arcol HS25 5K6 J Chassis Mount Resistor
Request a Quote
Description
Arcol HS25 5K6 J Chassis Mount Resistor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2522798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2522798
Chassis Mount Resistors 2522798
Arcol HS25 5K6 J Chassis Mount Resistor

Arcol HS25 5K6 J Chassis Mount Resistor

Supplier's Site
Chassis Mount Resistors - 2522798P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2522798P
Chassis Mount Resistors 2522798P
Arcol HS25 5K6 J Chassis Mount Resistor

Arcol HS25 5K6 J Chassis Mount Resistor

Supplier's Site
Chassis Mount Resistors - 1664048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1664048
Chassis Mount Resistors 1664048
Arcol HS25 5K6 J Chassis Mount Resistor

Arcol HS25 5K6 J Chassis Mount Resistor

Supplier's Site
Resistor, Wirewound, 5.6Kohm, 5%, Axial; Resistance Arcol - 47Y9850 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 5.6Kohm, 5%, Axial; Resistance Arcol
47Y9850
Resistor, Wirewound, 5.6Kohm, 5%, Axial; Resistance Arcol 47Y9850
RESISTOR, WIREWOUND, 5.6KOHM, 5%, AXIAL; Resistance:5.6kohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 5.6KOHM, 5%, AXIAL; Resistance:5.6kohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2522798 2522798P 47Y9850
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Wirewound, 5.6Kohm, 5%, Axial; Resistance Arcol
Technology / Construction Wire wound Wirewound
Mounting / Packaging Axial Leads; Aluminium housed Aluminium
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Standards and Certifications RoHS; No RoHS; No RoHS
Resistance Range 5600 ohms 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details