Arcol Resistors Ltd. Resistor, Wirewound, 3Kohm, 1%, Axial; Resistance Arcol HS25 3K F

Description
RESISTOR, WIREWOUND, 3KOHM, 1%, AXIAL; Resistance:3kohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 25ppm/°C; Product Width:28mmRoHS Compliant: Yes
Description
RESISTOR, WIREWOUND, 3KOHM, 1%, AXIAL; Resistance:3kohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 25ppm/°C; Product Width:28mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 3Kohm, 1%, Axial; Resistance Arcol - 47Y5247 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 3Kohm, 1%, Axial; Resistance Arcol
47Y5247
Resistor, Wirewound, 3Kohm, 1%, Axial; Resistance Arcol 47Y5247
RESISTOR, WIREWOUND, 3KOHM, 1%, AXIAL; Resistance:3kohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 25ppm/°C; Product Width:28mmRoHS Compliant: Yes

RESISTOR, WIREWOUND, 3KOHM, 1%, AXIAL; Resistance:3kohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 25ppm/°C; Product Width:28mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47Y5247
Product Name Resistor, Wirewound, 3Kohm, 1%, Axial; Resistance Arcol
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 3000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details