Arcol Resistors Ltd. Chassis Mount Resistors HS25 39R J

Description
HS25 Al house wirewound resistor,39R 25W
Request a Quote
Description
HS25 Al house wirewound resistor,39R 25W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1073914 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1073914
Chassis Mount Resistors 1073914
HS25 Al house wirewound resistor,39R 25W

HS25 Al house wirewound resistor,39R 25W

Supplier's Site
Chassis Mount Resistors - 1073914P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1073914P
Chassis Mount Resistors 1073914P
HS25 Al house wirewound resistor,39R 25W

HS25 Al house wirewound resistor,39R 25W

Supplier's Site
Chassis Mount Resistors - 1664077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1664077
Chassis Mount Resistors 1664077
HS25 Al house wirewound resistor,39R 25W

HS25 Al house wirewound resistor,39R 25W

Supplier's Site
Resistor, Wirewound, 39Ohm, 5%, Axial; Resistance Arcol - 47Y9846 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 39Ohm, 5%, Axial; Resistance Arcol
47Y9846
Resistor, Wirewound, 39Ohm, 5%, Axial; Resistance Arcol 47Y9846
RESISTOR, WIREWOUND, 39OHM, 5%, AXIAL; Resistance:39ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 39OHM, 5%, AXIAL; Resistance:39ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1073914 1073914P 47Y9846
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Wirewound, 39Ohm, 5%, Axial; Resistance Arcol
Technology / Construction Wire wound Wirewound
Mounting / Packaging Axial Leads; Aluminium housed Aluminium
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Standards and Certifications RoHS; No RoHS; No RoHS
Resistance Range 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers