Arcol Resistors Ltd. Chassis Mount Resistors HS25 2R2 F

Description
Resistor 25W Aluminium Housed 1% 2R2
Request a Quote Datasheet
Description
Resistor 25W Aluminium Housed 1% 2R2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1623592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1623592
Chassis Mount Resistors 1623592
Resistor 25W Aluminium Housed 1% 2R2

Resistor 25W Aluminium Housed 1% 2R2

Supplier's Site
Chassis Mount Resistors - 1623403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1623403
Chassis Mount Resistors 1623403
Resistor 25W Aluminium Housed 1% 2R2

Resistor 25W Aluminium Housed 1% 2R2

Supplier's Site
Resistor, Wirewound, 2R2, 1%, Solder Lug; Resistance Arcol - 06AC3487 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 2R2, 1%, Solder Lug; Resistance Arcol
06AC3487
Resistor, Wirewound, 2R2, 1%, Solder Lug; Resistance Arcol 06AC3487
RESISTOR, WIREWOUND, 2R2, 1%, SOLDER LUG; Resistance:2.2ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 1%; Resistor Terminals:Solder Lug; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 2R2, 1%, SOLDER LUG; Resistance:2.2ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 1%; Resistor Terminals:Solder Lug; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1623592 06AC3487
Product Name Chassis Mount Resistors Resistor, Wirewound, 2R2, 1%, Solder Lug; Resistance Arcol
Technology / Construction MetalAlloy; Aluminium Wirewound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details