Arcol Resistors Ltd. Chassis Mount Resistors HS25 200R F

Description
Resistor 25W Aluminium Housed 1% 200R
Request a Quote Datasheet
Description
Resistor 25W Aluminium Housed 1% 200R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1623590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1623590
Chassis Mount Resistors 1623590
Resistor 25W Aluminium Housed 1% 200R

Resistor 25W Aluminium Housed 1% 200R

Supplier's Site
Chassis Mount Resistors - 1623401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1623401
Chassis Mount Resistors 1623401
Resistor 25W Aluminium Housed 1% 200R

Resistor 25W Aluminium Housed 1% 200R

Supplier's Site
Resistor, Wirewound, 200R, 1%, Axial; Resistance Arcol - 06AC3488 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 200R, 1%, Axial; Resistance Arcol
06AC3488
Resistor, Wirewound, 200R, 1%, Axial; Resistance Arcol 06AC3488
RESISTOR, WIREWOUND, 200R, 1%, AXIAL; Resistance:200ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 1%; Resistor Terminals:Solder Lug; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 200R, 1%, AXIAL; Resistance:200ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 1%; Resistor Terminals:Solder Lug; Voltage Rating:550V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Wirewound, 200 Ohm, 1%, Axial; Resistance Arcol - 47Y5234 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 200 Ohm, 1%, Axial; Resistance Arcol
47Y5234
Resistor, Wirewound, 200 Ohm, 1%, Axial; Resistance Arcol 47Y5234
RESISTOR, WIREWOUND, 200 OHM, 1%, AXIAL; Resistance:200ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RESISTOR, WIREWOUND, 200 OHM, 1%, AXIAL; Resistance:200ohm; Product Range:HS Series; Power Rating:25W; Resistance Tolerance:± 1%; Voltage Rating:550V; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1623590 06AC3488 47Y5234
Product Name Chassis Mount Resistors Resistor, Wirewound, 200R, 1%, Axial; Resistance Arcol Resistor, Wirewound, 200 Ohm, 1%, Axial; Resistance Arcol
Technology / Construction MetalAlloy; Aluminium Wirewound Wirewound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers