Arcol HS25 1R5 J Chassis Mount Resistor
HS25 Al house wirewound resistor,1R5 25W
Arcol HS25 1R5 J Chassis Mount Resistor
25 WATTS AL HOUSED1R5 OHMS 5% / BOX ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 160691 | 160691P | 47Y5201 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | 25 Watts Al Housed1R5 Ohms 5% / Box Rohs Compliant Arcol |
| Technology / Construction | Wire wound | ||
| Mounting / Packaging | Axial Leads; Aluminium housed | Aluminium | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |
| Standards and Certifications | RoHS; No | RoHS; No | RoHS |