Arcol Resistors Ltd. Res, Wirewound, 3R3, 5%, 1.9Kv, Axial; Resistance Arcol HS2003R3J

Description
RES, WIREWOUND, 3R3, 5%, 1.9KV, AXIAL; Resistance:3.3ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Resistor Terminals:Threaded Stud; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; TemperatureRoHS Compliant: Yes
Description
RES, WIREWOUND, 3R3, 5%, 1.9KV, AXIAL; Resistance:3.3ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Resistor Terminals:Threaded Stud; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 3R3, 5%, 1.9Kv, Axial; Resistance Arcol - 72Y0997 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 3R3, 5%, 1.9Kv, Axial; Resistance Arcol
72Y0997
Res, Wirewound, 3R3, 5%, 1.9Kv, Axial; Resistance Arcol 72Y0997
RES, WIREWOUND, 3R3, 5%, 1.9KV, AXIAL; Resistance:3.3ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Resistor Terminals:Threaded Stud; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; TemperatureRoHS Compliant: Yes

RES, WIREWOUND, 3R3, 5%, 1.9KV, AXIAL; Resistance:3.3ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Resistor Terminals:Threaded Stud; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72Y0997
Product Name Res, Wirewound, 3R3, 5%, 1.9Kv, Axial; Resistance Arcol
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Bolt-on Chassis
Resistance Range 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details