Arcol Resistors Ltd. Res, Wirewound, 2R2, 5%, 1.9Kv, Axial; Resistance Arcol HS2002R2J

Description
RES, WIREWOUND, 2R2, 5%, 1.9KV, AXIAL; Resistance:2.2ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Resistor Terminals:Threaded Stud; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; TemperatureRoHS Compliant: Yes
Description
RES, WIREWOUND, 2R2, 5%, 1.9KV, AXIAL; Resistance:2.2ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Resistor Terminals:Threaded Stud; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 2R2, 5%, 1.9Kv, Axial; Resistance Arcol - 72Y0995 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 2R2, 5%, 1.9Kv, Axial; Resistance Arcol
72Y0995
Res, Wirewound, 2R2, 5%, 1.9Kv, Axial; Resistance Arcol 72Y0995
RES, WIREWOUND, 2R2, 5%, 1.9KV, AXIAL; Resistance:2.2ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Resistor Terminals:Threaded Stud; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; TemperatureRoHS Compliant: Yes

RES, WIREWOUND, 2R2, 5%, 1.9KV, AXIAL; Resistance:2.2ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Resistor Terminals:Threaded Stud; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72Y0995
Product Name Res, Wirewound, 2R2, 5%, 1.9Kv, Axial; Resistance Arcol
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers