Arcol Resistors Ltd. Res, Wirewound, 1R, 5%, 1.9Kv, Axial; Resistance Arcol HS2001RJ

Description
RES, WIREWOUND, 1R, 5%, 1.9KV, AXIAL; Resistance:1ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Resistor Terminals:Threaded Stud; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
Description
RES, WIREWOUND, 1R, 5%, 1.9KV, AXIAL; Resistance:1ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Resistor Terminals:Threaded Stud; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 1R, 5%, 1.9Kv, Axial; Resistance Arcol - 72Y0992 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 1R, 5%, 1.9Kv, Axial; Resistance Arcol
72Y0992
Res, Wirewound, 1R, 5%, 1.9Kv, Axial; Resistance Arcol 72Y0992
RES, WIREWOUND, 1R, 5%, 1.9KV, AXIAL; Resistance:1ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Resistor Terminals:Threaded Stud; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, WIREWOUND, 1R, 5%, 1.9KV, AXIAL; Resistance:1ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Resistor Terminals:Threaded Stud; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72Y0992
Product Name Res, Wirewound, 1R, 5%, 1.9Kv, Axial; Resistance Arcol
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details