Arcol Resistors Ltd. Res, Wirewound, 100R, 5%, 1.9Kv, Axial; Resistance Arcol HS200100RJ

Description
RES, WIREWOUND, 100R, 5%, 1.9KV, AXIAL; Resistance:100ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Resistor Terminals:Threaded Stud; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; RoHS Compliant: Yes
Datasheet
Description
RES, WIREWOUND, 100R, 5%, 1.9KV, AXIAL; Resistance:100ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Resistor Terminals:Threaded Stud; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 100R, 5%, 1.9Kv, Axial; Resistance Arcol - 72Y0994 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 100R, 5%, 1.9Kv, Axial; Resistance Arcol
72Y0994
Res, Wirewound, 100R, 5%, 1.9Kv, Axial; Resistance Arcol 72Y0994
RES, WIREWOUND, 100R, 5%, 1.9KV, AXIAL; Resistance:100ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Resistor Terminals:Threaded Stud; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; RoHS Compliant: Yes

RES, WIREWOUND, 100R, 5%, 1.9KV, AXIAL; Resistance:100ohm; Product Range:HS Series; Power Rating:200W; Resistance Tolerance:± 5%; Resistor Terminals:Threaded Stud; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72Y0994
Product Name Res, Wirewound, 100R, 5%, 1.9Kv, Axial; Resistance Arcol
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 7-1625963-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 510 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details