Arcol Resistors Ltd. Res, Wirewound, 680R, 5%, 2.5Kv, Axial; Resistance Arcol HS150680RJ

Description
RES, WIREWOUND, 680R, 5%, 2.5KV, AXIAL; Resistance:680ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:2.5kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
Description
RES, WIREWOUND, 680R, 5%, 2.5KV, AXIAL; Resistance:680ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:2.5kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 680R, 5%, 2.5Kv, Axial; Resistance Arcol - 72Y0989 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 680R, 5%, 2.5Kv, Axial; Resistance Arcol
72Y0989
Res, Wirewound, 680R, 5%, 2.5Kv, Axial; Resistance Arcol 72Y0989
RES, WIREWOUND, 680R, 5%, 2.5KV, AXIAL; Resistance:680ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:2.5kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, WIREWOUND, 680R, 5%, 2.5KV, AXIAL; Resistance:680ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:2.5kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72Y0989
Product Name Res, Wirewound, 680R, 5%, 2.5Kv, Axial; Resistance Arcol
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 680 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R5R1JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details