Arcol Resistors Ltd. Res, Wirewound, 4R7, 5%, 2.5Kv, Axial; Resistance Arcol HS1504R7J

Description
RES, WIREWOUND, 4R7, 5%, 2.5KV, AXIAL; Resistance:4.7ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:2.5kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, WIREWOUND, 4R7, 5%, 2.5KV, AXIAL; Resistance:4.7ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:2.5kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 4R7, 5%, 2.5Kv, Axial; Resistance Arcol - 72Y0985 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 4R7, 5%, 2.5Kv, Axial; Resistance Arcol
72Y0985
Res, Wirewound, 4R7, 5%, 2.5Kv, Axial; Resistance Arcol 72Y0985
RES, WIREWOUND, 4R7, 5%, 2.5KV, AXIAL; Resistance:4.7ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:2.5kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, WIREWOUND, 4R7, 5%, 2.5KV, AXIAL; Resistance:4.7ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:2.5kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72Y0985
Product Name Res, Wirewound, 4R7, 5%, 2.5Kv, Axial; Resistance Arcol
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 4.7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details