Arcol Resistors Ltd. Res, Wirewound, 3R3, 5%, 2.5Kv, Axial; Resistance Arcol HS1503R3J

Description
RES, WIREWOUND, 3R3, 5%, 2.5KV, AXIAL; Resistance:3.3ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:2.5kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, WIREWOUND, 3R3, 5%, 2.5KV, AXIAL; Resistance:3.3ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:2.5kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Wirewound, 3R3, 5%, 2.5Kv, Axial; Resistance Arcol - 72Y0983 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 3R3, 5%, 2.5Kv, Axial; Resistance Arcol
72Y0983
Res, Wirewound, 3R3, 5%, 2.5Kv, Axial; Resistance Arcol 72Y0983
RES, WIREWOUND, 3R3, 5%, 2.5KV, AXIAL; Resistance:3.3ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:2.5kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, WIREWOUND, 3R3, 5%, 2.5KV, AXIAL; Resistance:3.3ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:2.5kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72Y0983
Product Name Res, Wirewound, 3R3, 5%, 2.5Kv, Axial; Resistance Arcol
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 3.3 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - C3A4R3JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details