RES, 1R, 150W, SOLDER LUG, WIREWOUND; Resistance:1ohm; Product Range:HS Series; Power Rating:150W; Resistance Tolerance:± 5%; Voltage Rating:2.5kV; Resistor Technology:Wirewound
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 47Y5034 |
| Product Name | Res, 1R, 150W, Solder Lug, Wirewound; Resistance Arcol |
| Configuration | Single Resistor |
| Technology / Construction | Wirewound |
| Resistance Range | 1 ohms |
| Tolerance | 5 +/- % |
| Temperature Coefficient | 100 ±ppm/°C |