Arcol Resistors Ltd. Chassis Mount Resistors HS100 50R J

Description
Arcol HS100 50R J Chassis Mount Resistor
Request a Quote
Description
Arcol HS100 50R J Chassis Mount Resistor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 2522928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2522928
Chassis Mount Resistors 2522928
Arcol HS100 50R J Chassis Mount Resistor

Arcol HS100 50R J Chassis Mount Resistor

Supplier's Site
Chassis Mount Resistors - 2522928P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
2522928P
Chassis Mount Resistors 2522928P
Arcol HS100 50R J Chassis Mount Resistor

Arcol HS100 50R J Chassis Mount Resistor

Supplier's Site
Chassis Mount Resistors - 1663829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1663829
Chassis Mount Resistors 1663829
Arcol HS100 50R J Chassis Mount Resistor

Arcol HS100 50R J Chassis Mount Resistor

Supplier's Site
Resistor, Wirewound, 50 Ohm, 5%, Axial; Resistance Arcol - 33AC0703 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 50 Ohm, 5%, Axial; Resistance Arcol
33AC0703
Resistor, Wirewound, 50 Ohm, 5%, Axial; Resistance Arcol 33AC0703
RESISTOR, WIREWOUND, 50 OHM, 5%, AXIAL; Resistance:50ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 50 OHM, 5%, AXIAL; Resistance:50ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2522928 2522928P 33AC0703
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Wirewound, 50 Ohm, 5%, Axial; Resistance Arcol
Technology / Construction Wire wound Wirewound
Mounting / Packaging Axial Leads; Aluminium housed Aluminium
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Standards and Certifications RoHS; No RoHS; No RoHS
Resistance Range 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details