Arcol Resistors Ltd. Chassis Mount Resistors HS100 2R2 J

Description
HS100 wirewound resistor,2R2 100W
Request a Quote Datasheet
Description
HS100 wirewound resistor,2R2 100W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 188093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
188093
Chassis Mount Resistors 188093
HS100 wirewound resistor,2R2 100W

HS100 wirewound resistor,2R2 100W

Supplier's Site
Chassis Mount Resistors - 188093P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
188093P
Chassis Mount Resistors 188093P
HS100 wirewound resistor,2R2 100W

HS100 wirewound resistor,2R2 100W

Supplier's Site
Chassis Mount Resistors - 1663837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1663837
Chassis Mount Resistors 1663837
HS100 wirewound resistor,2R2 100W

HS100 wirewound resistor,2R2 100W

Supplier's Site
Resistor, Wirewound, 2.2Ohm, 5%, Axial; Resistance Arcol - 47Y9818 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 2.2Ohm, 5%, Axial; Resistance Arcol
47Y9818
Resistor, Wirewound, 2.2Ohm, 5%, Axial; Resistance Arcol 47Y9818
RESISTOR, WIREWOUND, 2.2OHM, 5%, AXIAL; Resistance:2.2ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 2.2OHM, 5%, AXIAL; Resistance:2.2ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 188093 188093P 47Y9818
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Wirewound, 2.2Ohm, 5%, Axial; Resistance Arcol
Technology / Construction Wire wound Wirewound
Mounting / Packaging Axial Leads; Aluminium housed Aluminium
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details