Arcol Resistors Ltd. Chassis Mount Resistors HS100 1R J

Description
HS100 wirewound resistor,1R 100W
Request a Quote
Description
HS100 wirewound resistor,1R 100W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 188087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
188087
Chassis Mount Resistors 188087
HS100 wirewound resistor,1R 100W

HS100 wirewound resistor,1R 100W

Supplier's Site
Chassis Mount Resistors - 188087P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
188087P
Chassis Mount Resistors 188087P
HS100 wirewound resistor,1R 100W

HS100 wirewound resistor,1R 100W

Supplier's Site
Chassis Mount Resistors - 1663823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1663823
Chassis Mount Resistors 1663823
HS100 wirewound resistor,1R 100W

HS100 wirewound resistor,1R 100W

Supplier's Site
Resistor, Wirewound, 1Ohm, 5%, Axial; Resistance Arcol - 47Y9814 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 1Ohm, 5%, Axial; Resistance Arcol
47Y9814
Resistor, Wirewound, 1Ohm, 5%, Axial; Resistance Arcol 47Y9814
RESISTOR, WIREWOUND, 1OHM, 5%, AXIAL; Resistance:1ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 1OHM, 5%, AXIAL; Resistance:1ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 1Ohm, 5%, Axial; Resistance Arcol - 47Y4838 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 1Ohm, 5%, Axial; Resistance Arcol
47Y4838
Resistor, Wirewound, 1Ohm, 5%, Axial; Resistance Arcol 47Y4838
RESISTOR, WIREWOUND, 1OHM, 5%, AXIAL; Resistance:1ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RESISTOR, WIREWOUND, 1OHM, 5%, AXIAL; Resistance:1ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:1.9kV; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 188087 188087P 47Y9814 47Y4838
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Wirewound, 1Ohm, 5%, Axial; Resistance Arcol Resistor, Wirewound, 1Ohm, 5%, Axial; Resistance Arcol
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging Axial Leads; Aluminium housed Aluminium
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details