Arcol Resistors Ltd. Resistor, Wirewound, 5Ohm, 1%, Axial; Resistance Arcol HS10 5R F

Description
RESISTOR, WIREWOUND, 5OHM, 1%, AXIAL; Resistance:5ohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:160V; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
RESISTOR, WIREWOUND, 5OHM, 1%, AXIAL; Resistance:5ohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:160V; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 5Ohm, 1%, Axial; Resistance Arcol - 47Y4798 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 5Ohm, 1%, Axial; Resistance Arcol
47Y4798
Resistor, Wirewound, 5Ohm, 1%, Axial; Resistance Arcol 47Y4798
RESISTOR, WIREWOUND, 5OHM, 1%, AXIAL; Resistance:5ohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:160V; Resistor Technology:Wirewound ; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

RESISTOR, WIREWOUND, 5OHM, 1%, AXIAL; Resistance:5ohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 1%; Voltage Rating:160V; Resistor Technology:Wirewound; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 47Y4798
Product Name Resistor, Wirewound, 5Ohm, 1%, Axial; Resistance Arcol
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 5 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details