Arcol Resistors Ltd. Chassis Mount Resistors HS10 3R F

Description
Resistor 10W Aluminium Housed 1% 3R
Request a Quote Datasheet
Description
Resistor 10W Aluminium Housed 1% 3R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1623551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1623551
Chassis Mount Resistors 1623551
Resistor 10W Aluminium Housed 1% 3R

Resistor 10W Aluminium Housed 1% 3R

Supplier's Site
Chassis Mount Resistors - 1623391 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1623391
Chassis Mount Resistors 1623391
Resistor 10W Aluminium Housed 1% 3R

Resistor 10W Aluminium Housed 1% 3R

Supplier's Site
Resistor, Wirewound, 3R, 1%, Solder Lug; Resistance Arcol - 06AC3429 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 3R, 1%, Solder Lug; Resistance Arcol
06AC3429
Resistor, Wirewound, 3R, 1%, Solder Lug; Resistance Arcol 06AC3429
RESISTOR, WIREWOUND, 3R, 1%, SOLDER LUG; Resistance:3ohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Terminals:Solder Lug; Voltage Rating:160V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RESISTOR, WIREWOUND, 3R, 1%, SOLDER LUG; Resistance:3ohm; Product Range:HS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Terminals:Solder Lug; Voltage Rating:160V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1623551 06AC3429
Product Name Chassis Mount Resistors Resistor, Wirewound, 3R, 1%, Solder Lug; Resistance Arcol
Technology / Construction MetalAlloy; Aluminium Wirewound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers