Arcol Resistors Ltd. Res, 2R5, 2Kw, Screw, Thick Film; Resistance Arcol FPA2K 2R5 K

Description
RES, 2R5, 2KW, SCREW, THICK FILM; Resistance:2.5ohm; Product Range:FPA2K Series; Power Rating:2kW; Resistance Tolerance:± 10%; Resistor Terminals:Screw; Voltage Rating:5kV; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 2R5, 2KW, SCREW, THICK FILM; Resistance:2.5ohm; Product Range:FPA2K Series; Power Rating:2kW; Resistance Tolerance:± 10%; Resistor Terminals:Screw; Voltage Rating:5kV; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R5, 2Kw, Screw, Thick Film; Resistance Arcol - 74AC0911 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R5, 2Kw, Screw, Thick Film; Resistance Arcol
74AC0911
Res, 2R5, 2Kw, Screw, Thick Film; Resistance Arcol 74AC0911
RES, 2R5, 2KW, SCREW, THICK FILM; Resistance:2.5ohm; Product Range:FPA2K Series; Power Rating:2kW; Resistance Tolerance:± 10%; Resistor Terminals:Screw; Voltage Rating:5kV; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 2R5, 2KW, SCREW, THICK FILM; Resistance:2.5ohm; Product Range:FPA2K Series; Power Rating:2kW; Resistance Tolerance:± 10%; Resistor Terminals:Screw; Voltage Rating:5kV; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74AC0911
Product Name Res, 2R5, 2Kw, Screw, Thick Film; Resistance Arcol
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Screw Terminals
Resistance Range 2.5 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details