Arcol Resistors Ltd. Chassis Mount Resistors FPA2K 25R K

Description
Thick Film Power Resistor
Request a Quote Datasheet
Description
Thick Film Power Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 607302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
607302
Chassis Mount Resistors 607302
Thick Film Power Resistor

Thick Film Power Resistor

Supplier's Site
Res, 25R, 2Kw, Screw, Thick Film; Resistance Arcol - 74AC0912 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25R, 2Kw, Screw, Thick Film; Resistance Arcol
74AC0912
Res, 25R, 2Kw, Screw, Thick Film; Resistance Arcol 74AC0912
RES, 25R, 2KW, SCREW, THICK FILM; Resistance:25ohm; Product Range:FPA2K Series; Power Rating:2kW; Resistance Tolerance:± 10%; Resistor Terminals:Screw; Voltage Rating:5kV; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

RES, 25R, 2KW, SCREW, THICK FILM; Resistance:25ohm; Product Range:FPA2K Series; Power Rating:2kW; Resistance Tolerance:± 10%; Resistor Terminals:Screw; Voltage Rating:5kV; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 607302 74AC0912
Product Name Chassis Mount Resistors Res, 25R, 2Kw, Screw, Thick Film; Resistance Arcol
Category / Application Power Applications
Resistance Range 25 ohms 25 ohms
Standards and Certifications RoHS; No RoHS
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details