RES, THICK FILM, 220R, 5%, 1KV, SCREW; Resistance:220ohm; Product Range:FPA100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Screw; Voltage Rating:1kV; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 72Y0958 |
| Product Name | Res, Thick Film, 220R, 5%, 1Kv, Screw; Resistance Arcol |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | Screw Terminals |
| Resistance Range | 220 ohms |
| Tolerance | 5 +/- % |